Texas Instruments High-Performance Analog DC DC Converters PTH08T250WAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-22039-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-22039-ND
DC DC Converters 296-22039-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Buy Now Datasheet
MOD PIP 50A .7-3.6V HORZ 22-DIP Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - Surface Mount 22-DIP SMD Module - PTH08T250WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MOD PIP 50A .7-3.6V HORZ 22-DIP Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - Surface Mount 22-DIP SMD Module
PTH08T250WAZ
MOD PIP 50A .7-3.6V HORZ 22-DIP Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - Surface Mount 22-DIP SMD Module PTH08T250WAZ
MOD PIP 50A .7-3.6V HORZ 22-DIP Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - Surface Mount 22-DIP SMD Module 1.52"" L x 1.02"" W x 0.40"" H (38.6mm x 25.9mm x 10.2mm) Tray -40¦C ~ 85¦C 0.94

MOD PIP 50A .7-3.6V HORZ 22-DIP Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - Surface Mount 22-DIP SMD Module 1.52"" L x 1.02"" W x 0.40"" H (38.6mm x 25.9mm x 10.2mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08T250WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T250WAZ
Power Supplies - Board Mount - DC DC Converters PTH08T250WAZ
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site
Dc-Dc Converter, 1 O/p, 0.7-3.6V, 50A; Output Power Max Texas Instruments - 26AJ8084 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.7-3.6V, 50A; Output Power Max Texas Instruments
26AJ8084
Dc-Dc Converter, 1 O/p, 0.7-3.6V, 50A; Output Power Max Texas Instruments 26AJ8084
DC-DC CONVERTER, 1 O/P, 0.7-3.6V, 50A; Output Power Max:180W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.7-3.6V, 50A; Output Power Max:180W; Output Voltage Min:700mV; Output Voltage Max:3.6V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-22039-ND PTH08T250WAZ PTH08T250WAZ 26AJ8084
Product Name DC DC Converters MOD PIP 50A .7-3.6V HORZ 22-DIP Non-Isolated (POL) 1 4.5V 14V 0.7 ~ 3.6 V - - 50A 180W - - Surface Mount 22-DIP SMD Module Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 0.7-3.6V, 50A; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 50 amps 50 amps
DC Input Voltage 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Power Supply - 65935433 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details