Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTH04T221WAS PTH04T221WAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 931069-PTH04T221WAS Series: PTH04T221W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.69 ~ 3.6V - - 16A 2.2V - 5.5V Input Package: Tray Package: 11-SMD Module Mounting: Surface Mount Family Name: PTH04 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: -PTH04T221WAS-NDR, -296-21788, -296-21788-ND, 296-21788, 296-21788-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931069-PTH04T221WAS Series: PTH04T221W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.69 ~ 3.6V - - 16A 2.2V - 5.5V Input Package: Tray Package: 11-SMD Module Mounting: Surface Mount Family Name: PTH04 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: -PTH04T221WAS-NDR, -296-21788, -296-21788-ND, 296-21788, 296-21788-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04T221WAS
931069-PTH04T221WAS
Power Supplies Board Mount DCDC Converters - PTH04T221WAS 931069-PTH04T221WAS
Manufacturer: Texas Instruments Win Source Part Number: 931069-PTH04T221WAS Series: PTH04T221W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.69 ~ 3.6V - - 16A 2.2V - 5.5V Input Package: Tray Package: 11-SMD Module Mounting: Surface Mount Family Name: PTH04 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 42 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: -PTH04T221WAS-NDR, -296-21788, -296-21788-ND, 296-21788, 296-21788-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 931069-PTH04T221WAS
Series: PTH04T221W
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.69 ~ 3.6V - - 16A 2.2V - 5.5V Input
Package: Tray
Package: 11-SMD Module
Mounting: Surface Mount
Family Name: PTH04
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 42
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: -PTH04T221WAS-NDR, -296-21788, -296-21788-ND, 296-21788, 296-21788-NDR

Buy Now Datasheet
DC DC Converters - 296-21788-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21788-ND
DC DC Converters 296-21788-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 16A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 16A 2.2V - 5.5V Input

Buy Now Datasheet
MODULE PIP 16A 3/5VIN SMD 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module - PTH04T221WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 16A 3/5VIN SMD 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module
PTH04T221WAS
MODULE PIP 16A 3/5VIN SMD 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module PTH04T221WAS
MODULE PIP 16A 3/5VIN SMD 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module 0.95"" L x 0.75"" W x 0.36"" H (24.1mm x 19.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 16A 3/5VIN SMD 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module 0.95"" L x 0.75"" W x 0.36"" H (24.1mm x 19.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH04T221WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T221WAS
Power Supplies - Board Mount - DC DC Converters PTH04T221WAS
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 931069-PTH04T221WAS 296-21788-ND PTH04T221WAS PTH04T221WAS
Product Name Power Supplies Board Mount DCDC Converters - PTH04T221WAS DC DC Converters MODULE PIP 16A 3/5VIN SMD 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Surface Mount 11-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-3005-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 3 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details