Texas Instruments High-Performance Analog DC DC Converters PTH12030WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-32719-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-32719-ND
DC DC Converters 296-32719-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
026956-PTH12030WAD
Power Supplies - Board Mount 026956-PTH12030WAD
Manufacturer: Texas Instruments Win Source Part Number: 026956-PTH12030WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12030 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 13-DIP Module Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 26A Voltage - Input (Min): 10.2V Voltage - Input (Max): 13.8V Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 94.5% Power (Watts) - Max: 143W Alternative Parts (Cross-Reference): SIL40C-12SADJ-HJ; PTH12030WAH; SRKS-25D1P0G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026956-PTH12030WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12030
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 13-DIP Module
Size / Dimension: 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 26A
Voltage - Input (Min): 10.2V
Voltage - Input (Max): 13.8V
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 94.5%
Power (Watts) - Max: 143W
Alternative Parts (Cross-Reference): SIL40C-12SADJ-HJ; PTH12030WAH; SRKS-25D1P0G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12030WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12030WAD
Power Supplies - Board Mount - DC DC Converters PTH12030WAD
DC DC CONVERTER 1.2-5.5V 26A

DC DC CONVERTER 1.2-5.5V 26A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-32719-ND 026956-PTH12030WAD PTH12030WAD
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 26 amps 26 amps
DC Input Voltage 10.2 to 13.8 volts 10.2 to 13.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details