Manufacturer: Texas Instruments
Win Source Part Number: 085674-PTH12000WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12000
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 5-DIP Module
Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTH12000 Series
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 92%
Power (Watts) - Max: 33W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
MODULE PIP 1.2-5.5V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.92
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input
Module DC-DC, PTH12000WAH
Module DC-DC, PTH12000WAH
Module DC-DC, PTH12000WAH
IC, DC/DC 12VIN 6A ADJ O/P, 12000; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:10.8V; InputRoHS Compliant: Yes
DC DC CONVERTER 1.2-5.5V
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 085674-PTH12000WAH | PTH12000WAH | 296-20449-ND | 2525555 | 28AH4756 | PTH12000WAH |
| Product Name | Power Supplies - Board Mount | MODULE PIP 1.2-5.5V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - | DC DC Converters | DC-DC Power Supply Modules | Ic, Dc/dc 12Vin 6A Adj O/p, 12000; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 6 amps | 6 amps | 6 amps | |||
| DC Output Power | 33 watts | 33 watts | ||||
| Number of Outputs | 1 # |