Texas Instruments High-Performance Analog MODULE PIP 1.2-5.5V 26A SMD13DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Surface Mount 13-DIP SMD Module PTH12030WAS

Description
MODULE PIP 1.2-5.5V 26A SMD13DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Surface Mount 13-DIP SMD Module 1.37"" L x 1.12"" W x 0.38"" H (34.8mm x 28.4mm x 9.7mm) Tray -40¦C ~ 85¦C 0.945
Request a Quote Datasheet
Description
MODULE PIP 1.2-5.5V 26A SMD13DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Surface Mount 13-DIP SMD Module 1.37"" L x 1.12"" W x 0.38"" H (34.8mm x 28.4mm x 9.7mm) Tray -40¦C ~ 85¦C 0.945
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP 1.2-5.5V 26A SMD13DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Surface Mount 13-DIP SMD Module - PTH12030WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 1.2-5.5V 26A SMD13DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Surface Mount 13-DIP SMD Module
PTH12030WAS
MODULE PIP 1.2-5.5V 26A SMD13DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Surface Mount 13-DIP SMD Module PTH12030WAS
MODULE PIP 1.2-5.5V 26A SMD13DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Surface Mount 13-DIP SMD Module 1.37"" L x 1.12"" W x 0.38"" H (34.8mm x 28.4mm x 9.7mm) Tray -40¦C ~ 85¦C 0.945

MODULE PIP 1.2-5.5V 26A SMD13DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Surface Mount 13-DIP SMD Module 1.37"" L x 1.12"" W x 0.38"" H (34.8mm x 28.4mm x 9.7mm) Tray -40¦C ~ 85¦C 0.945

Supplier's Site
DC DC Converters - 296-20470-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20470-ND
DC DC Converters 296-20470-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12030WAS
1240633-PTH12030WAS
Power Supplies Board Mount DCDC Converters - PTH12030WAS 1240633-PTH12030WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240633-PTH12030WAS Series: PTH12030 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 13-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.5mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 94.5% Family Name: PTH12030W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.2V Voltage Input MAX: 13.8V Current - Output (Maximum): 26A Alternative Parts (Cross-Reference): SMT30C-12SADJ-S; ISL8270MAIRZ; SIL30C-12SADJ-V; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240633-PTH12030WAS
Series: PTH12030
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 13-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.5mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 94.5%
Family Name: PTH12030W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.2V
Voltage Input MAX: 13.8V
Current - Output (Maximum): 26A
Alternative Parts (Cross-Reference): SMT30C-12SADJ-S; ISL8270MAIRZ; SIL30C-12SADJ-V;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12030WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12030WAS
Power Supplies - Board Mount - DC DC Converters PTH12030WAS
DC DC CONVERTER 1.2-5.5V 143W

DC DC CONVERTER 1.2-5.5V 143W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH12030WAS 296-20470-ND 1240633-PTH12030WAS PTH12030WAS
Product Name MODULE PIP 1.2-5.5V 26A SMD13DIP Non-Isolated (POL) 1 10.2V 13.8V 1.2 ~ 5.5 V - - 26A 143W - - Surface Mount 13-DIP SMD Module DC DC Converters Power Supplies Board Mount DCDC Converters - PTH12030WAS Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 26 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details