Texas Instruments High-Performance Analog MODULE PIP .8-3.6V 15A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - PTH05010WAH

Description
MODULE PIP .8-3.6V 15A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet
Description
MODULE PIP .8-3.6V 15A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-3.6V 15A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - - PTH05010WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-3.6V 15A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - -
PTH05010WAH
MODULE PIP .8-3.6V 15A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - PTH05010WAH
MODULE PIP .8-3.6V 15A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .8-3.6V 15A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
DC DC Converters - 296-20402-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20402-ND
DC DC Converters 296-20402-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
026943-PTH05010WAH
Power Supplies - Board Mount 026943-PTH05010WAH
Manufacturer: Texas Instruments Win Source Part Number: 026943-PTH05010WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 54W Alternative Parts (Cross-Reference): PTH05010WAST; SIL20C-05SADJ-VY; NQ04W33VMA16PRS-G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026943-PTH05010WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05010W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 54W
Alternative Parts (Cross-Reference): PTH05010WAST; SIL20C-05SADJ-VY; NQ04W33VMA16PRS-G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05010WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05010WAH
Power Supplies - Board Mount - DC DC Converters PTH05010WAH
DC DC CONVERTER 0.8-3.6V 15A

DC DC CONVERTER 0.8-3.6V 15A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH05010WAH 296-20402-ND 026943-PTH05010WAH PTH05010WAH
Product Name MODULE PIP .8-3.6V 15A T/H 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1762-ND - DigiKey
Specs
Type 1
Operating Temperature -35 to 71 C (-31 to 160 F)
DC Output Current 5 amps
View Details
AC DC Converters - PS8-700ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details