Texas Instruments High-Performance Analog MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module PTH04000WAZ

Description
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92
Request a Quote Datasheet
Description
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module - PTH04000WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module
PTH04000WAZ
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module PTH04000WAZ
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
145297-PTH04000WAZ
Power Supplies - Board Mount 145297-PTH04000WAZ
Manufacturer: Texas Instruments Win Source Part Number: 145297-PTH04000WAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Power (Watts) - Max: 10.8W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145297-PTH04000WAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04000W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 6-SMD Module
Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Power (Watts) - Max: 10.8W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20392-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20392-ND
DC DC Converters 296-20392-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04000WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04000WAZ
Power Supplies - Board Mount - DC DC Converters PTH04000WAZ
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH04000WAZ 145297-PTH04000WAZ 296-20392-ND PTH04000WAZ
Product Name MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Output Power 10.8 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details