Texas Instruments High-Performance Analog MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module PTH12010LAS

Description
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.89
Request a Quote Datasheet
Description
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module - PTH12010LAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module
PTH12010LAS
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module PTH12010LAS
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.89

MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.89

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12010LAS
1240622-PTH12010LAS
Power Supplies Board Mount DCDC Converters - PTH12010LAS 1240622-PTH12010LAS
Manufacturer: Texas Instruments Win Source Part Number: 1240622-PTH12010LAS Series: PTH12010 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 89% Family Name: PTH12010L Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): PTV12020LAH; PTH12020LAH; PTH12010LAH; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240622-PTH12010LAS
Series: PTH12010
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 89%
Family Name: PTH12010L
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 12A
Alternative Parts (Cross-Reference): PTV12020LAH; PTH12020LAH; PTH12010LAH;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20452-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20452-ND
DC DC Converters 296-20452-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12010LAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12010LAS
Power Supplies - Board Mount - DC DC Converters PTH12010LAS
DC DC CONVERTER 0.8-1.8V 22W

DC DC CONVERTER 0.8-1.8V 22W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH12010LAS 1240622-PTH12010LAS 296-20452-ND PTH12010LAS
Product Name MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module Power Supplies Board Mount DCDC Converters - PTH12010LAS DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details