Texas Instruments High-Performance Analog DC-DC Power Supply Modules PTH04000WAH

Description
DC/DC Power Supply Single-OUT 0.9-3.6V
Request a Quote Datasheet
Description
DC/DC Power Supply Single-OUT 0.9-3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Supply Modules - 6617815P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
6617815P
DC-DC Power Supply Modules 6617815P
DC/DC Power Supply Single-OUT 0.9-3.6V

DC/DC Power Supply Single-OUT 0.9-3.6V

Supplier's Site
DC-DC Power Supply Modules - 6617815 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
6617815
DC-DC Power Supply Modules 6617815
DC/DC Power Supply Single-OUT 0.9-3.6V

DC/DC Power Supply Single-OUT 0.9-3.6V

Supplier's Site
DC-DC Power Supply Modules - 9223568 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
9223568
DC-DC Power Supply Modules 9223568
DC/DC Power Supply Single-OUT 0.9-3.6V

DC/DC Power Supply Single-OUT 0.9-3.6V

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
082085-PTH04000WAH
Power Supplies - Board Mount 082085-PTH04000WAH
Manufacturer: Texas Instruments Win Source Part Number: 082085-PTH04000WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTH04000W Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Power (Watts) - Max: 10.8W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082085-PTH04000WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04000W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP Module
Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTH04000W Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Power (Watts) - Max: 10.8W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Converters - 296-20390-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20390-ND
DC DC Converters 296-20390-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04000WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04000WAH
Power Supplies - Board Mount - DC DC Converters PTH04000WAH
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site
Ic, Module Pip .9-3.6V 3A Horz T/h; Output Power Max Texas Instruments - 29AH7187 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Module Pip .9-3.6V 3A Horz T/h; Output Power Max Texas Instruments
29AH7187
Ic, Module Pip .9-3.6V 3A Horz T/h; Output Power Max Texas Instruments 29AH7187
IC, MODULE PIP .9-3.6V 3A HORZ T/H; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:-; DC / DC Converter Type:POLA, DIP; Input Voltage DC Min:3V; Input RoHS Compliant: Yes

IC, MODULE PIP .9-3.6V 3A HORZ T/H; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:-; DC / DC Converter Type:POLA, DIP; Input Voltage DC Min:3V; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 6617815P 6617815 082085-PTH04000WAH 296-20390-ND PTH04000WAH 29AH7187
Product Name DC-DC Power Supply Modules DC-DC Power Supply Modules Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, Module Pip .9-3.6V 3A Horz T/h; Output Power Max Texas Instruments
Type DC Power Supply DC Power Supply DC-DC Converter; 1 DC-DC Converter
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
Form Factor Board Mount Board Mount Board Mount Board Mount
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10200-420-4u-27431 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
DC Output Voltage 0.0 to 200.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details