Texas Instruments High-Performance Analog REG SW 11.85-22V 1.5A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 1.5A 33W - With UVLO Surface Mount 5-DIP SMD Module PTN78000HAS

Description
REG SW 11.85-22V 1.5A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 1.5A 33W - With UVLO Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet
Description
REG SW 11.85-22V 1.5A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 1.5A 33W - With UVLO Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG SW 11.85-22V 1.5A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 1.5A 33W - With UVLO Surface Mount 5-DIP SMD Module - PTN78000HAS - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 11.85-22V 1.5A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 1.5A 33W - With UVLO Surface Mount 5-DIP SMD Module
PTN78000HAS
REG SW 11.85-22V 1.5A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 1.5A 33W - With UVLO Surface Mount 5-DIP SMD Module PTN78000HAS
REG SW 11.85-22V 1.5A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 1.5A 33W - With UVLO Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

REG SW 11.85-22V 1.5A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 1.5A 33W - With UVLO Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
DC DC Converters - 296-20504-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20504-ND
DC DC Converters 296-20504-ND
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 1.5A 15V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 1.5A 15V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTN78000HAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78000HAS
Power Supplies - Board Mount - DC DC Converters PTN78000HAS
DC DC CONVERTER 11.85-22V

DC DC CONVERTER 11.85-22V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PTN78000HAS 296-20504-ND PTN78000HAS
Product Name REG SW 11.85-22V 1.5A SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 1.5A 33W - With UVLO Surface Mount 5-DIP SMD Module DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227882 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details