REG SW 2.5-12.6V 6A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module 1.50"" L x 0.87"" W x 0.38"" H (38.1mm x 22.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94
Manufacturer: Texas Instruments
Win Source Part Number: 004478-PTN78020WAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78020W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 7-SMD Module
Size / Dimension: 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Voltage - Output 1: 2.5 ~ 12.6 V
Efficiency: 94%
Power (Watts) - Max: 76W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, HVAC, Test & Measurement, Medical
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 6A 7V - 36V Input
IC, ISR 6A ADJ O/P, SMD, 78020; Output Power Max:90W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
DC DC CONVERTER 2.5-12.6V
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTN78020WAZ | 004478-PTN78020WAZ | 296-20517-ND | 29AH7203 | PTN78020WAZ |
| Product Name | REG SW 2.5-12.6V 6A SMD Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 6A 90W - With UVLO Surface Mount 7-DIP SMD Module | Power Supplies - Board Mount | DC DC Converters | Ic, Isr 6A Adj O/p, Smd, 78020; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 6 amps | 6 amps | 6 amps | ||
| DC Output Power | 76 watts | 90 watts | |||
| Number of Outputs | 1 # |