Manufacturer: Texas Instruments
Win Source Part Number: 085717-PTH05000WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05000W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 5-DIP Module
Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTH05000W Series
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Power (Watts) - Max: 21.6W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Module DC-DC, PTH05000WAH
Module DC-DC, PTH05000WAH
Module DC-DC, PTH05000WAH
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 6A 4.5V - 5.5V Input
MODULE PIP 5VIN 6A HORZ T/H Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.92
DC DC CONVERTER 0.9-3.6V
IC, NON-ISOL PLG-IN PWR MOD 700KHZ; Output Power Max:21.6W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 085717-PTH05000WAH | 2494959 | 296-19718-ND | PTH05000WAH | PTH05000WAH | 52AH4278 |
| Product Name | Power Supplies - Board Mount | DC-DC Power Supply Modules | DC DC Converters | MODULE PIP 5VIN 6A HORZ T/H Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - | Power Supplies - Board Mount - DC DC Converters | Ic, Non-Isol Plg-In Pwr Mod 700Khz; Output Power Max Texas Instruments |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 6 amps | 6 amps | 6 amps | |||
| DC Output Power | 21.6 watts | 21.6 watts | ||||
| Number of Outputs | 1 # |