Texas Instruments High-Performance Analog DC DC Converters PTH04T240WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21793-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21793-ND
DC DC Converters 296-21793-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 10A 2.2V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
082090-PTH04T240WAD
Power Supplies - Board Mount 082090-PTH04T240WAD
Manufacturer: Texas Instruments Win Source Part Number: 082090-PTH04T240WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04040W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-DIP Module Size / Dimension: 0.87" L x 0.62" W x 0.33" H (22.1mm x 15.7mm x 8.4mm) Applications: ITE (Commercial) Standard Package: 49 Catalog: PTH04040W Series Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 36W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082090-PTH04T240WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04040W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 0.87" L x 0.62" W x 0.33" H (22.1mm x 15.7mm x 8.4mm)
Applications: ITE (Commercial)
Standard Package: 49
Catalog: PTH04040W Series
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 2.2V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 36W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - PTH04T240WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T240WAD
Power Supplies - Board Mount - DC DC Converters PTH04T240WAD
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site
Dc-Dc Conv, Non-Iso Pol, Adj, 1O/p, 10A; Output Power Max Texas Instruments - 26AJ8081 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non-Iso Pol, Adj, 1O/p, 10A; Output Power Max Texas Instruments
26AJ8081
Dc-Dc Conv, Non-Iso Pol, Adj, 1O/p, 10A; Output Power Max Texas Instruments 26AJ8081
DC-DC CONV, NON-ISO POL, ADJ, 1O/P, 10A; Output Power Max:36W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC RoHS Compliant: Yes

DC-DC CONV, NON-ISO POL, ADJ, 1O/P, 10A; Output Power Max:36W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Module; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-21793-ND 082090-PTH04T240WAD PTH04T240WAD 26AJ8081
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non-Iso Pol, Adj, 1O/p, 10A; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps 10 amps
DC Input Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
E300 AC Expansion Power Supply - 193-EXP-PS-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers