Texas Instruments High-Performance Analog DC DC Converters PTN78060HAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 3A 15V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 3A 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-19759-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-19759-ND
DC DC Converters 296-19759-ND
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 3A 15V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 3A 15V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - 004479-PTN78060HAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
004479-PTN78060HAZ
Power Supplies - Board Mount 004479-PTN78060HAZ
Manufacturer: Texas Instruments Win Source Part Number: 004479-PTN78060HAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78060H Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 7-SMD Module Size / Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 15V Voltage - Input (Max): 36V Voltage - Output 1: 11.85 ~ 22 V Efficiency: 96% Power (Watts) - Max: 66W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, HVAC, Test & Measurement, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 004479-PTN78060HAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78060H
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 7-SMD Module
Size / Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 15V
Voltage - Input (Max): 36V
Voltage - Output 1: 11.85 ~ 22 V
Efficiency: 96%
Power (Watts) - Max: 66W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, HVAC, Test & Measurement, Medical

Buy Now Datasheet
REGULATOR WIDE-IN 3A HORZ SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 3A 45W - With UVLO Surface Mount 7-DIP SMD Module - PTN78060HAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR WIDE-IN 3A HORZ SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 3A 45W - With UVLO Surface Mount 7-DIP SMD Module
PTN78060HAZ
REGULATOR WIDE-IN 3A HORZ SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 3A 45W - With UVLO Surface Mount 7-DIP SMD Module PTN78060HAZ
REGULATOR WIDE-IN 3A HORZ SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 3A 45W - With UVLO Surface Mount 7-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.96

REGULATOR WIDE-IN 3A HORZ SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 3A 45W - With UVLO Surface Mount 7-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.96

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78060HAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78060HAZ
Power Supplies - Board Mount - DC DC Converters PTN78060HAZ
DC DC CONVERTER 11.85-22V

DC DC CONVERTER 11.85-22V

Supplier's Site
Ic, Isr 3A Adj O/p, Smd, 78060; Output Power Max Texas Instruments - 29AH7205 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isr 3A Adj O/p, Smd, 78060; Output Power Max Texas Instruments
29AH7205
Ic, Isr 3A Adj O/p, Smd, 78060; Output Power Max Texas Instruments 29AH7205
IC, ISR 3A ADJ O/P, SMD, 78060; Output Power Max:45W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

IC, ISR 3A ADJ O/P, SMD, 78060; Output Power Max:45W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-19759-ND 004479-PTN78060HAZ PTN78060HAZ PTN78060HAZ 29AH7205
Product Name DC DC Converters Power Supplies - Board Mount REGULATOR WIDE-IN 3A HORZ SMD Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 3A 45W - With UVLO Surface Mount 7-DIP SMD Module Power Supplies - Board Mount - DC DC Converters Ic, Isr 3A Adj O/p, Smd, 78060; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps 3 amps
DC Input Voltage 15.0 to 36.0 volts 15.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers