Texas Instruments High-Performance Analog DC DC Converters PTH04070WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-26309-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26309-ND
DC DC Converters 296-26309-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
REG SW 3.3V/5VIN 3A ADJ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - - PTH04070WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 3.3V/5VIN 3A ADJ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - -
PTH04070WAD
REG SW 3.3V/5VIN 3A ADJ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - PTH04070WAD
REG SW 3.3V/5VIN 3A ADJ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Through Hole 5-DIP Module 0.50"" L x 0.40"" W x 0.31"" H (12.7mm x 10.2mm x 7.9mm) Tray -40¦C ~ 85¦C 0.92

REG SW 3.3V/5VIN 3A ADJ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Through Hole 5-DIP Module 0.50"" L x 0.40"" W x 0.31"" H (12.7mm x 10.2mm x 7.9mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
082086-PTH04070WAD
Power Supplies - Board Mount 082086-PTH04070WAD
Manufacturer: Texas Instruments Win Source Part Number: 082086-PTH04070WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04070W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Size / Dimension: 0.50" L x 0.40" W x 0.31" H (12.7mm x 10.2mm x 7.9mm) Applications: ITE (Commercial) Standard Package: 90 Catalog: PTH04070W Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Power (Watts) - Max: 10.8W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082086-PTH04070WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04070W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 5-DIP Module
Size / Dimension: 0.50" L x 0.40" W x 0.31" H (12.7mm x 10.2mm x 7.9mm)
Applications: ITE (Commercial)
Standard Package: 90
Catalog: PTH04070W Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Power (Watts) - Max: 10.8W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - DC DC Converters - PTH04070WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04070WAD
Power Supplies - Board Mount - DC DC Converters PTH04070WAD
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site
Dc-Dc Converter, 1 O/p, 0.9-3.6V, 3A; Output Power Max Texas Instruments - 29AH7188 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.9-3.6V, 3A; Output Power Max Texas Instruments
29AH7188
Dc-Dc Converter, 1 O/p, 0.9-3.6V, 3A; Output Power Max Texas Instruments 29AH7188
DC-DC CONVERTER, 1 O/P, 0.9-3.6V, 3A; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:3V; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.9-3.6V, 3A; Output Power Max:10.8W; Output Voltage Min:900mV; Output Voltage Max:3.6V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-26309-ND PTH04070WAD 082086-PTH04070WAD PTH04070WAD 29AH7188
Product Name DC DC Converters REG SW 3.3V/5VIN 3A ADJ T/H Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 0.9-3.6V, 3A; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps 3 amps
DC Input Voltage 3.0 to 5.5 volts 3.0 to 5.5 volts 3.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR150-3B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details