Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input
Manufacturer: Texas Instruments
Win Source Part Number: 1240665-PTN04050AAD
Series: PTN04050A
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 5-DIP Module
Applications: ITE (Commercial)
Size: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm)
Number of Outputs: 1
Voltage - Output 1: -15 ~ -3.3 V
Efficiency: 80%
Family Name: PTN04050A
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.9V
Voltage Input MAX: 7V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): PTN04050AAZ;
Introduction Date: October 19, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
REG SW -15 TO -3.3V 1A HORZ T/H Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Through Hole 5-DIP Module 0.87"" L x 0.50"" W x 0.34"" H (22.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.8
DC DC CONVERTER -15 TO -3.3V
IC, ISR 6W, 4050, DIL MODULE-5; Output Power Max:6W; Output Voltage Min:-15V; Output Voltage Max:-3.3V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:2.95V; Input RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20496-ND | 1240665-PTN04050AAD | PTN04050AAD | PTN04050AAD | 28AH4759 |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - PTN04050AAD | REG SW -15 TO -3.3V 1A HORZ T/H Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO | Power Supplies - Board Mount - DC DC Converters | Ic, Isr 6W, 4050, Dil Module-5; Output Power Max Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 1 amps | 1 amps | |||
| DC Input Voltage | 2.9 to 7.0 volts | 3.0 to ? volts |