Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTH12040WAZT PTH12040WAZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240638-PTH12040WAZT Series: PTH12040 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 20-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 2.04" L x 1.04" W x 0.37" H (51.8mm x 26.5mm x 9.4mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 96% Family Name: PTH12040W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 50A Alternative Parts (Cross-Reference): ZY7007N-T3; ZY7007L-T2G; ZY7007LG-Q1; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240638-PTH12040WAZT Series: PTH12040 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 20-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 2.04" L x 1.04" W x 0.37" H (51.8mm x 26.5mm x 9.4mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 96% Family Name: PTH12040W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 50A Alternative Parts (Cross-Reference): ZY7007N-T3; ZY7007L-T2G; ZY7007LG-Q1; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12040WAZT
1240638-PTH12040WAZT
Power Supplies Board Mount DCDC Converters - PTH12040WAZT 1240638-PTH12040WAZT
Manufacturer: Texas Instruments Win Source Part Number: 1240638-PTH12040WAZT Series: PTH12040 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 20-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 2.04" L x 1.04" W x 0.37" H (51.8mm x 26.5mm x 9.4mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 96% Family Name: PTH12040W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 50A Alternative Parts (Cross-Reference): ZY7007N-T3; ZY7007L-T2G; ZY7007LG-Q1; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240638-PTH12040WAZT
Series: PTH12040
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 20-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 2.04" L x 1.04" W x 0.37" H (51.8mm x 26.5mm x 9.4mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 5.5 V
Efficiency: 96%
Family Name: PTH12040W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Current - Output (Maximum): 50A
Alternative Parts (Cross-Reference): ZY7007N-T3; ZY7007L-T2G; ZY7007LG-Q1;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-PTH12040WAZTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-PTH12040WAZTTR-ND
DC DC Converters 296-PTH12040WAZTTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12040WAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12040WAZT
Power Supplies - Board Mount - DC DC Converters PTH12040WAZT
DC DC CONVERTER 0.8-5.5V 275W

DC DC CONVERTER 0.8-5.5V 275W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1240638-PTH12040WAZT 296-PTH12040WAZTTR-ND PTH12040WAZT
Product Name Power Supplies Board Mount DCDC Converters - PTH12040WAZT DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details