Texas Instruments High-Performance Analog DC DC Converters PTH12010WAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20456-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20456-ND
DC DC Converters 296-20456-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 12A 10.8V - 13.2V Input

Buy Now Datasheet
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module - PTH12010WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module
PTH12010WAZ
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module PTH12010WAZ
MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12010WAZ
1240624-PTH12010WAZ
Power Supplies Board Mount DCDC Converters - PTH12010WAZ 1240624-PTH12010WAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240624-PTH12010WAZ Series: PTH12010 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 94% Family Name: PTH12010W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): TOS 16-12SIL; PMH-AD16RPVWP; PMH-AD16RPVWD; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240624-PTH12010WAZ
Series: PTH12010
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 94%
Family Name: PTH12010W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 12A
Alternative Parts (Cross-Reference): TOS 16-12SIL; PMH-AD16RPVWP; PMH-AD16RPVWD;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12010WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12010WAZ
Power Supplies - Board Mount - DC DC Converters PTH12010WAZ
DC DC CONVERTER 1.2-5.5V 66W

DC DC CONVERTER 1.2-5.5V 66W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20456-ND PTH12010WAZ 1240624-PTH12010WAZ PTH12010WAZ
Product Name DC DC Converters MODULE PIP 1.2-5.5V 12A SMD10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 12A 66W - - Surface Mount 10-DIP SMD Module Power Supplies Board Mount DCDC Converters - PTH12010WAZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

65W Medical Desktop Power Supply, Single Output - QAMA-65 Series - Qualtek Electronics Corp.
Specs
Type Medical Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 36.0 volts
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details