Texas Instruments High-Performance Analog DC DC Converters PTN04050CAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 15V 2.4A 2.95V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 15V 2.4A 2.95V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20500-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20500-ND
DC DC Converters 296-20500-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 15V 2.4A 2.95V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 15V 2.4A 2.95V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN04050CAZ
1240667-PTN04050CAZ
Power Supplies Board Mount DCDC Converters - PTN04050CAZ 1240667-PTN04050CAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240667-PTN04050CAZ Series: PTN04050C Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 5 ~ 15 V Efficiency: 90% Family Name: PTN04050C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.95V Voltage Input MAX: 5.5V Current - Output (Maximum): 2.4A Alternative Parts (Cross-Reference): PTN04050CAS; PTN04050CAH; PTN04050CAD; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240667-PTN04050CAZ
Series: PTN04050C
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 5 ~ 15 V
Efficiency: 90%
Family Name: PTN04050C
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.95V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 2.4A
Alternative Parts (Cross-Reference): PTN04050CAS; PTN04050CAH; PTN04050CAD;
Introduction Date: September 06, 2005
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
REG SW 5-15V 2.4A SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module 0.87
Anaheim, CA, United States
REG SW 5-15V 2.4A SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9
PTN04050CAZ
REG SW 5-15V 2.4A SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9 PTN04050CAZ
REG SW 5-15V 2.4A SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9

REG SW 5-15V 2.4A SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN04050CAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN04050CAZ
Power Supplies - Board Mount - DC DC Converters PTN04050CAZ
DC DC CONVERTER 5-15V

DC DC CONVERTER 5-15V

Supplier's Site
Ic, Isr 12W, Smd, 4050; Output Power Max Texas Instruments - 28AH4761 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isr 12W, Smd, 4050; Output Power Max Texas Instruments
28AH4761
Ic, Isr 12W, Smd, 4050; Output Power Max Texas Instruments 28AH4761
IC, ISR 12W, SMD, 4050; Output Power Max:12W; Output Voltage Min:5V; Output Voltage Max:15V; Output Current Max:2.4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:2.95V; RoHS Compliant: Yes

IC, ISR 12W, SMD, 4050; Output Power Max:12W; Output Voltage Min:5V; Output Voltage Max:15V; Output Current Max:2.4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:2.95V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20500-ND 1240667-PTN04050CAZ PTN04050CAZ PTN04050CAZ 28AH4761
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTN04050CAZ REG SW 5-15V 2.4A SMD Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Surface Mount 4-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9 Power Supplies - Board Mount - DC DC Converters Ic, Isr 12W, Smd, 4050; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.4 amps 2.4 amps
DC Input Voltage 3.0 to 5.5 volts 3.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details