Texas Instruments High-Performance Analog DC DC Converters PTH03060YAST

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 10A 2.95V - 3.65V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 10A 2.95V - 3.65V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PTH03060YAST-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTH03060YAST-ND
DC DC Converters PTH03060YAST-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 10A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 10A 2.95V - 3.65V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03060YAST
792709-PTH03060YAST
Power Supplies Board Mount DCDC Converters - PTH03060YAST 792709-PTH03060YAST
Manufacturer: Texas Instruments Win Source Part Number: 792709-PTH03060YAST Series: PTH03060Y Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.55 ~ 1.8 V Efficiency: 86% Family Name: PTH03060Y Categories: Power Supplies - Board Mount Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Input Voltage MIN: 2.95V Voltage Input MAX: 3.65V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): MPDTH03060YAS ; PTH03060YAH; PME4118VSRF; PTH03050YAZ; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792709-PTH03060YAST
Series: PTH03060Y
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.55 ~ 1.8 V
Efficiency: 86%
Family Name: PTH03060Y
Categories: Power Supplies - Board Mount
Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Input Voltage MIN: 2.95V
Voltage Input MAX: 3.65V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): MPDTH03060YAS ; PTH03060YAH; PME4118VSRF; PTH03050YAZ;
Introduction Date: March 01, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03060YAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03060YAST
Power Supplies - Board Mount - DC DC Converters PTH03060YAST
DC DC CONVERTER 0.55-1.8V

DC DC CONVERTER 0.55-1.8V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PTH03060YAST-ND 792709-PTH03060YAST PTH03060YAST
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH03060YAST Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-11000-40-3u-27652 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details