Texas Instruments High-Performance Analog MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module PTH05010WAZ

Description
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet
Description
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module - PTH05010WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module
PTH05010WAZ
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module PTH05010WAZ
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05010WAZ
1240583-PTH05010WAZ
Power Supplies Board Mount DCDC Converters - PTH05010WAZ 1240583-PTH05010WAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240583-PTH05010WAZ Series: PTH05010W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Family Name: PTH05010W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): SIL20C-05SADJ-VY; SIL20C-05SADJ-VJ; SMT20C-05SADJ; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240583-PTH05010WAZ
Series: PTH05010W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Family Name: PTH05010W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 15A
Alternative Parts (Cross-Reference): SIL20C-05SADJ-VY; SIL20C-05SADJ-VJ; SMT20C-05SADJ;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20404-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20404-ND
DC DC Converters 296-20404-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05010WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05010WAZ
Power Supplies - Board Mount - DC DC Converters PTH05010WAZ
DC DC CONVERTER 0.8-3.6V 54W

DC DC CONVERTER 0.8-3.6V 54W

Supplier's Site
Dc/dc Conv, 5Vin 15A Adj O/p, 10-Dip Mod; Output Power Max Texas Instruments - 29AH7191 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 5Vin 15A Adj O/p, 10-Dip Mod; Output Power Max Texas Instruments
29AH7191
Dc/dc Conv, 5Vin 15A Adj O/p, 10-Dip Mod; Output Power Max Texas Instruments 29AH7191
DC/DC CONV, 5VIN 15A ADJ O/P, 10-DIP MOD; Output Power Max:54W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:15A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; RoHS Compliant: Yes

DC/DC CONV, 5VIN 15A ADJ O/P, 10-DIP MOD; Output Power Max:54W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:15A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH05010WAZ 1240583-PTH05010WAZ 296-20404-ND PTH05010WAZ 29AH7191
Product Name MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module Power Supplies Board Mount DCDC Converters - PTH05010WAZ DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, 5Vin 15A Adj O/p, 10-Dip Mod; Output Power Max Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / DIN Rail - tps240-dr1s24a-19889 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 24.0 to 28.0 volts
View Details