Texas Instruments High-Performance Analog MODULE PIP .8-1.8V 10A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Surface Mount 10-DIP SMD Module PTH12060LAS

Description
MODULE PIP .8-1.8V 10A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Surface Mount 10-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet
Description
MODULE PIP .8-1.8V 10A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Surface Mount 10-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-1.8V 10A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Surface Mount 10-DIP SMD Module - PTH12060LAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-1.8V 10A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Surface Mount 10-DIP SMD Module
PTH12060LAS
MODULE PIP .8-1.8V 10A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Surface Mount 10-DIP SMD Module PTH12060LAS
MODULE PIP .8-1.8V 10A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Surface Mount 10-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88

MODULE PIP .8-1.8V 10A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Surface Mount 10-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
026960-PTH12060LAS
Power Supplies - Board Mount 026960-PTH12060LAS
Manufacturer: Texas Instruments Win Source Part Number: 026960-PTH12060LAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12060 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Size / Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 88% Power (Watts) - Max: 18W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026960-PTH12060LAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12060
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Size / Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 88%
Power (Watts) - Max: 18W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20484-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20484-ND
DC DC Converters 296-20484-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 10A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 10A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12060LAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12060LAS
Power Supplies - Board Mount - DC DC Converters PTH12060LAS
DC DC CONVERTER 0.8-1.8V 18W

DC DC CONVERTER 0.8-1.8V 18W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH12060LAS 026960-PTH12060LAS 296-20484-ND PTH12060LAS
Product Name MODULE PIP .8-1.8V 10A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 10A 18W - - Surface Mount 10-DIP SMD Module Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Output Power 18 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233834 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
DC Output Current 6 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details