Texas Instruments High-Performance Analog REG SW -15 TO -3V 3A SMD Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Surface Mount 7-DIP SMD Module PTN78060AAZ

Description
REG SW -15 TO -3V 3A SMD Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Surface Mount 7-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet
Description
REG SW -15 TO -3V 3A SMD Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Surface Mount 7-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG SW -15 TO -3V 3A SMD Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Surface Mount 7-DIP SMD Module - PTN78060AAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW -15 TO -3V 3A SMD Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Surface Mount 7-DIP SMD Module
PTN78060AAZ
REG SW -15 TO -3V 3A SMD Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Surface Mount 7-DIP SMD Module PTN78060AAZ
REG SW -15 TO -3V 3A SMD Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Surface Mount 7-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88

REG SW -15 TO -3V 3A SMD Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Surface Mount 7-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88

Supplier's Site
DC DC Converters - 296-20520-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20520-ND
DC DC Converters 296-20520-ND
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 3A 9V - 28.7V Input

Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 3A 9V - 28.7V Input

Buy Now Datasheet
Ic, Isr 3A Adj O/p, Smd, 78060; Output Power Max Texas Instruments - 29AH7204 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isr 3A Adj O/p, Smd, 78060; Output Power Max Texas Instruments
29AH7204
Ic, Isr 3A Adj O/p, Smd, 78060; Output Power Max Texas Instruments 29AH7204
IC, ISR 3A ADJ O/P, SMD, 78060; Output Power Max:15W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

IC, ISR 3A ADJ O/P, SMD, 78060; Output Power Max:15W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78060AAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78060AAZ
Power Supplies - Board Mount - DC DC Converters PTN78060AAZ
DC DC CONVERTER -15 TO -3V

DC DC CONVERTER -15 TO -3V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTN78060AAZ 296-20520-ND 29AH7204 PTN78060AAZ
Product Name REG SW -15 TO -3V 3A SMD Non-Isolated (POL) 1 9V 28.7V -15 ~ -3 V - - 3A 15W - With UVLO Surface Mount 7-DIP SMD Module DC DC Converters Ic, Isr 3A Adj O/p, Smd, 78060; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 28.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Mi-BEAM Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 600.0 to 0.0 volts
AC Output Current 50 to 150 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details