Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters PTH12060LAZ

Description
DC DC CONVERTER 0.8-1.8V 55W
Description
DC DC CONVERTER 0.8-1.8V 55W

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - PTH12060LAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12060LAZ
Power Supplies - Board Mount - DC DC Converters PTH12060LAZ
DC DC CONVERTER 0.8-1.8V 55W

DC DC CONVERTER 0.8-1.8V 55W

Supplier's Site
Dc-Dc Conv, Non Iso Pol, 1 O/p, 55W, 10A; Output Power Max Artesyn Embedded Technologies - 71K9471 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 55W, 10A; Output Power Max Artesyn Embedded Technologies
71K9471
Dc-Dc Conv, Non Iso Pol, 1 O/p, 55W, 10A; Output Power Max Artesyn Embedded Technologies 71K9471
DC-DC CONV, NON ISO POL, 1 O/P, 55W, 10A; Output Power Max:55W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 55W, 10A; Output Power Max:55W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:10.8V; Input Voltage DC Max:13.2V; Height:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PTH12060LAZ 71K9471
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Non Iso Pol, 1 O/p, 55W, 10A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227065 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details