Texas Instruments High-Performance Analog DC DC Converters PTN78000HAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 1.5A 15V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 1.5A 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20505-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20505-ND
DC DC Converters 296-20505-ND
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 1.5A 15V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 1.5A 15V - 36V Input

Buy Now Datasheet
Ic, Isr 1.5A Adj O/p, Smd, 78000; Output Power Max Texas Instruments - 29AH7200 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isr 1.5A Adj O/p, Smd, 78000; Output Power Max Texas Instruments
29AH7200
Ic, Isr 1.5A Adj O/p, Smd, 78000; Output Power Max Texas Instruments 29AH7200
IC, ISR 1.5A ADJ O/P, SMD, 78000; Output Power Max:22.5W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage RoHS Compliant: Yes

IC, ISR 1.5A ADJ O/P, SMD, 78000; Output Power Max:22.5W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78000HAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78000HAZ
Power Supplies - Board Mount - DC DC Converters PTN78000HAZ
DC DC CONVERTER 11.85-22V

DC DC CONVERTER 11.85-22V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-20505-ND 29AH7200 PTN78000HAZ
Product Name DC DC Converters Ic, Isr 1.5A Adj O/p, Smd, 78000; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 15.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details