Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 6A 7V - 36V Input
DC DC CONVERTER 2.5-12.6V
IC, ISR 6A ADJ O/P, 78020; Output Power Max:90W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-32722-ND | PTN78020WAD | 28AH4766 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Ic, Isr 6A Adj O/p, 78020; Output Power Max Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 6 amps | 6 amps | |
| DC Input Voltage | 7.0 to 36.0 volts | 7.0 to ? volts |