MODULE PIP 3A 4.5-14V T/H 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 3A 4.5V - 14V Input
Module DC-DC, PTH08T260WAD
Module DC-DC, PTH08T260WAD
Module DC-DC, PTH08T260WAD
Manufacturer: Texas Instruments
Win Source Part Number: 082098-PTH08T260WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T260W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: PTH08T260/261W Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 16.5W
Family Name: PTH08T260W
Alternative Parts (Cross-Reference): S7BA-03A1A0; V7BA-03E1A0; SRBA-03A1A0; OKL-T/3-W12P-C;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MODULE PIP 3A 4.5-14V T/H 10-DIP; Output Power Max:16.5W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:3A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:-; Input Voltage DC Min:4.5V; Input RoHS Compliant: Yes
DC DC CONVERTER 0.69-5.5V
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTH08T260WAD | 296-21404-ND | 2525553P | 082098-PTH08T260WAD | 37AJ0660 | PTH08T260WAD |
| Product Name | MODULE PIP 3A 4.5-14V T/H 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - | DC DC Converters | DC-DC Power Supply Modules | Power Supplies - Board Mount | Module Pip 3A 4.5-14V T/h 10-Dip; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | ||
| Type | DC-DC Converter; 1 | DC Power Supply | DC-DC Converter | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 3 amps | 3 amps | 3 amps | |||
| DC Input Voltage | 4.5 to 14.0 volts | 4.5 to 14.0 volts | 4.5 to ? volts |