Texas Instruments High-Performance Analog DC DC Converters PTN78020AAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 4A 9V - 29V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 4A 9V - 29V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20509-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20509-ND
DC DC Converters 296-20509-ND
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 4A 9V - 29V Input

Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 4A 9V - 29V Input

Buy Now Datasheet
REG SW -15 TO -3V 4A HORZ T/H Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO - PTN78020AAH - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW -15 TO -3V 4A HORZ T/H Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO
PTN78020AAH
REG SW -15 TO -3V 4A HORZ T/H Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO PTN78020AAH
REG SW -15 TO -3V 4A HORZ T/H Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO Through Hole 7-DIP Module 1.50"" L x 0.87"" W x 0.36"" H (38.1mm x 22.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.87

REG SW -15 TO -3V 4A HORZ T/H Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO Through Hole 7-DIP Module 1.50"" L x 0.87"" W x 0.36"" H (38.1mm x 22.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.87

Supplier's Site
Dc-Dc Converter, 1 O/p, -15V To -3V, 4A; Output Power Max Texas Instruments - 33AH4705 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -15V To -3V, 4A; Output Power Max Texas Instruments
33AH4705
Dc-Dc Converter, 1 O/p, -15V To -3V, 4A; Output Power Max Texas Instruments 33AH4705
DC-DC CONVERTER, 1 O/P, -15V TO -3V, 4A; Output Power Max:25W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:9V; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -15V TO -3V, 4A; Output Power Max:25W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:9V; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78020AAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78020AAH
Power Supplies - Board Mount - DC DC Converters PTN78020AAH
DC DC CONVERTER -15 TO -3V

DC DC CONVERTER -15 TO -3V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20509-ND PTN78020AAH 33AH4705 PTN78020AAH
Product Name DC DC Converters REG SW -15 TO -3V 4A HORZ T/H Non-Isolated (POL) 1 9V 29V -15 ~ -3 V - - 4A 25W - With UVLO Dc-Dc Converter, 1 O/p, -15V To -3V, 4A; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 29.0 volts 9.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details