Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTH08T230WAS PTH08T230WAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240608-PTH08T230WAS Series: PTH08T230W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Family Name: PTH08T230 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): ZY7010LG-T3; ZY7010LG-T1; ZY7010LG-T2; Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240608-PTH08T230WAS Series: PTH08T230W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Family Name: PTH08T230 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): ZY7010LG-T3; ZY7010LG-T1; ZY7010LG-T2; Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T230WAS
1240608-PTH08T230WAS
Power Supplies Board Mount DCDC Converters - PTH08T230WAS 1240608-PTH08T230WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240608-PTH08T230WAS Series: PTH08T230W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Family Name: PTH08T230 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): ZY7010LG-T3; ZY7010LG-T1; ZY7010LG-T2; Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240608-PTH08T230WAS
Series: PTH08T230W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Family Name: PTH08T230
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): ZY7010LG-T3; ZY7010LG-T1; ZY7010LG-T2;
Introduction Date: November 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE PIP 6A ADJ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Surface Mount 10-DIP SMD Module - PTH08T230WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 6A ADJ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Surface Mount 10-DIP SMD Module
PTH08T230WAS
MODULE PIP 6A ADJ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Surface Mount 10-DIP SMD Module PTH08T230WAS
MODULE PIP 6A ADJ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Surface Mount 10-DIP SMD Module 0.75"" L x 0.62"" W x 0.36"" H (19.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP 6A ADJ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Surface Mount 10-DIP SMD Module 0.75"" L x 0.62"" W x 0.36"" H (19.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
DC DC Converters - 296-20648-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20648-ND
DC DC Converters 296-20648-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08T230WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T230WAS
Power Supplies - Board Mount - DC DC Converters PTH08T230WAS
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1240608-PTH08T230WAS PTH08T230WAS 296-20648-ND PTH08T230WAS
Product Name Power Supplies Board Mount DCDC Converters - PTH08T230WAS MODULE PIP 6A ADJ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Surface Mount 10-DIP SMD Module DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - LH35-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 350 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details