Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTH03000WAD PTH03000WAD

Description
Manufacturer: Texas Instruments Win Source Part Number: 931065-PTH03000WAD Series: PTH03000W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 2.5V - - 6A 3V - 3.6V Input Package: Tray Package: 5-DIP Module Mounting: Through Hole Family Name: PTH03000 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Other Part Number: PTH03000WAD-ND, 296-32711
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931065-PTH03000WAD Series: PTH03000W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 2.5V - - 6A 3V - 3.6V Input Package: Tray Package: 5-DIP Module Mounting: Through Hole Family Name: PTH03000 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Other Part Number: PTH03000WAD-ND, 296-32711
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03000WAD
931065-PTH03000WAD
Power Supplies Board Mount DCDC Converters - PTH03000WAD 931065-PTH03000WAD
Manufacturer: Texas Instruments Win Source Part Number: 931065-PTH03000WAD Series: PTH03000W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 2.5V - - 6A 3V - 3.6V Input Package: Tray Package: 5-DIP Module Mounting: Through Hole Family Name: PTH03000 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH info available upon request HTSUS: 8504.40.9580 Other Part Number: PTH03000WAD-ND, 296-32711

Manufacturer: Texas Instruments
Win Source Part Number: 931065-PTH03000WAD
Series: PTH03000W
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 2.5V - - 6A 3V - 3.6V Input
Package: Tray
Package: 5-DIP Module
Mounting: Through Hole
Family Name: PTH03000
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH info available upon request
HTSUS: 8504.40.9580
Other Part Number: PTH03000WAD-ND, 296-32711

Buy Now Datasheet
DC DC Converters - 296-32711-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-32711-ND
DC DC Converters 296-32711-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 2.5V 6A 3V - 3.6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 2.5V 6A 3V - 3.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03000WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03000WAD
Power Supplies - Board Mount - DC DC Converters PTH03000WAD
DC DC CONVERTER 0.9-2.5V

DC DC CONVERTER 0.9-2.5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 931065-PTH03000WAD 296-32711-ND PTH03000WAD
Product Name Power Supplies Board Mount DCDC Converters - PTH03000WAD DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-250ATX-ZE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details