Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH03010WAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 127164-PTH03010WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 37.5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 127164-PTH03010WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 37.5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 127164-PTH03010WAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
127164-PTH03010WAH
Power Supplies - Board Mount 127164-PTH03010WAH
Manufacturer: Texas Instruments Win Source Part Number: 127164-PTH03010WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 37.5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 127164-PTH03010WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03010W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 93%
Power (Watts) - Max: 37.5W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20369-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20369-ND
DC DC Converters 296-20369-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 15A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 15A 2.95V - 3.65V Input

Buy Now Datasheet
MODULE PIP .8-2.5V 15A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 15A 37W - - - PTH03010WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-2.5V 15A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 15A 37W - -
PTH03010WAH
MODULE PIP .8-2.5V 15A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 15A 37W - - PTH03010WAH
MODULE PIP .8-2.5V 15A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 15A 37W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.93

MODULE PIP .8-2.5V 15A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 15A 37W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH03010WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03010WAH
Power Supplies - Board Mount - DC DC Converters PTH03010WAH
DC DC CONVERTER 0.8-2.5V 15A

DC DC CONVERTER 0.8-2.5V 15A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 127164-PTH03010WAH 296-20369-ND PTH03010WAH PTH03010WAH
Product Name Power Supplies - Board Mount DC DC Converters MODULE PIP .8-2.5V 15A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 15A 37W - - Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Output Power 37.5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

20W Slimline Single Phase  Single Output Power Supplies - PS-S2015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details