Texas Instruments High-Performance Analog DC DC Converters PTMA402050N2AD

Description
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20492-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20492-ND
DC DC Converters 296-20492-ND
Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTMA402050N2AD
1240661-PTMA402050N2AD
Power Supplies Board Mount DCDC Converters - PTMA402050N2AD 1240661-PTMA402050N2AD
Manufacturer: Texas Instruments Win Source Part Number: 1240661-PTMA402050N2 AD Series: PTMA40xx Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 10W Size: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 85% Family Name: PTMA402050 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): PSS10-48-5-HFP; PSS10-48-5; PSS10-48-5/S; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240661-PTMA402050N2AD
Series: PTMA40xx
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 10W
Size: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 85%
Family Name: PTMA402050
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): PSS10-48-5-HFP; PSS10-48-5; PSS10-48-5/S;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONV DC-DC 5V 2A NEG T/H Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO - PTMA402050N2AD - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC 5V 2A NEG T/H Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO
PTMA402050N2AD
CONV DC-DC 5V 2A NEG T/H Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO PTMA402050N2AD
CONV DC-DC 5V 2A NEG T/H Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Through Hole 6-DIP Module 1.10"" L x 0.96"" W x 0.34"" H (27.9mm x 24.4mm x 8.6mm) Tray -40¦C ~ 85¦C 0.85

CONV DC-DC 5V 2A NEG T/H Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Through Hole 6-DIP Module 1.10"" L x 0.96"" W x 0.34"" H (27.9mm x 24.4mm x 8.6mm) Tray -40¦C ~ 85¦C 0.85

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTMA402050N2AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTMA402050N2AD
Power Supplies - Board Mount - DC DC Converters PTMA402050N2AD
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20492-ND 1240661-PTMA402050N2AD PTMA402050N2AD PTMA402050N2AD
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTMA402050N2AD CONV DC-DC 5V 2A NEG T/H Isolated 1 36V 75V 5V - - 2A 10W 1.5kV (1500V) With UVLO Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp250-50feb-19406 - TPS Elektronik GmbH
Specs
DC Output Power 250 watts
View Details