Texas Instruments High-Performance Analog MODULE PIP .8-2.5V 10A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - PTH03060WAH

Description
MODULE PIP .8-2.5V 10A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.93
Request a Quote Datasheet
Description
MODULE PIP .8-2.5V 10A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-2.5V 10A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - - PTH03060WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-2.5V 10A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - -
PTH03060WAH
MODULE PIP .8-2.5V 10A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - PTH03060WAH
MODULE PIP .8-2.5V 10A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.93

MODULE PIP .8-2.5V 10A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
DC DC Converters - 296-20385-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20385-ND
DC DC Converters 296-20385-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
026940-PTH03060WAH
Power Supplies - Board Mount 026940-PTH03060WAH
Manufacturer: Texas Instruments Win Source Part Number: 026940-PTH03060WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03060W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Power (Watts) - Max: 25W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026940-PTH03060WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03060W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 93%
Power (Watts) - Max: 25W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03060WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03060WAH
Power Supplies - Board Mount - DC DC Converters PTH03060WAH
DC DC CONVERTER 0.8-2.5V 10A

DC DC CONVERTER 0.8-2.5V 10A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH03060WAH 296-20385-ND 026940-PTH03060WAH PTH03060WAH
Product Name MODULE PIP .8-2.5V 10A T/H 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 3.0 to 3.6 volts 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

240 W Single Phase Single Output Low Profile Power Supplies - PSP-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details