Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input
Manufacturer: Texas Instruments
Win Source Part Number: 210342-PTH08T240WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T240W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 0.87" L x 0.62" W x 0.34" H (22.1mm x 15.7mm x 8.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 55W
Family Name: PTH08T240
Alternative Parts (Cross-Reference): PTH08T240WAH; PTH08T240WAZ; PTH08T240WAZT;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MODULE PIP 10A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Through Hole 11-DIP Module 0.87"" L x 0.62"" W x 0.34"" H (22.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95
DC DC CONVERTER 0.69-5.5V
IC, MODULE PIP 10A HORZ T/H 11-DIP; Output Power Max:55W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20442-ND | 210342-PTH08T240WAD | PTH08T240WAD | PTH08T240WAD | 28AH4750 |
| Product Name | DC DC Converters | Power Supplies - Board Mount | MODULE PIP 10A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - | Power Supplies - Board Mount - DC DC Converters | Ic, Module Pip 10A Horz T/h 11-Dip; Output Power Max Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 10 amps | 10 amps | 10 amps | ||
| DC Input Voltage | 4.5 to 14.0 volts | 4.5 to 14.0 volts |