Texas Instruments High-Performance Analog MODULE DGTL POWERTRAIN 20A 12DIP Non-Isolated (POL) 1 4.75V 14V 0.7 ~ 3.6 V - - 20A 72W - - PTD08A020WAD

Description
MODULE DGTL POWERTRAIN 20A 12DIP Non-Isolated (POL) 1 4.75V 14V 0.7 ~ 3.6 V - - 20A 72W - - Through Hole 12-DIP Module 1.00"" L x 0.75"" W x 0.38"" H (25.4mm x 19.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.91
Request a Quote Datasheet
Description
MODULE DGTL POWERTRAIN 20A 12DIP Non-Isolated (POL) 1 4.75V 14V 0.7 ~ 3.6 V - - 20A 72W - - Through Hole 12-DIP Module 1.00"" L x 0.75"" W x 0.38"" H (25.4mm x 19.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.91
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE DGTL POWERTRAIN 20A 12DIP Non-Isolated (POL) 1 4.75V 14V 0.7 ~ 3.6 V - - 20A 72W - - - PTD08A020WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE DGTL POWERTRAIN 20A 12DIP Non-Isolated (POL) 1 4.75V 14V 0.7 ~ 3.6 V - - 20A 72W - -
PTD08A020WAD
MODULE DGTL POWERTRAIN 20A 12DIP Non-Isolated (POL) 1 4.75V 14V 0.7 ~ 3.6 V - - 20A 72W - - PTD08A020WAD
MODULE DGTL POWERTRAIN 20A 12DIP Non-Isolated (POL) 1 4.75V 14V 0.7 ~ 3.6 V - - 20A 72W - - Through Hole 12-DIP Module 1.00"" L x 0.75"" W x 0.38"" H (25.4mm x 19.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.91

MODULE DGTL POWERTRAIN 20A 12DIP Non-Isolated (POL) 1 4.75V 14V 0.7 ~ 3.6 V - - 20A 72W - - Through Hole 12-DIP Module 1.00"" L x 0.75"" W x 0.38"" H (25.4mm x 19.1mm x 9.7mm) Tray -40¦C ~ 85¦C 0.91

Supplier's Site
DC DC Converters - 296-23227-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-23227-ND
DC DC Converters 296-23227-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 20A 4.75V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 20A 4.75V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - 081180-PTD08A020WAD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
081180-PTD08A020WAD
Power Supplies - Board Mount 081180-PTD08A020WAD
Manufacturer: Texas Instruments Win Source Part Number: 081180-PTD08A020WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: Powertrain Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 12-DIP Module Size / Dimension: 1.00" L x 0.75" W x 0.38" H (25.4mm x 19.1mm x 9.7mm) Applications: ITE (Commercial) Standard Package: 42 Catalog: Powertrain Series Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 4.75V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 91% Power (Watts) - Max: 72W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081180-PTD08A020WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Powertrain
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 12-DIP Module
Size / Dimension: 1.00" L x 0.75" W x 0.38" H (25.4mm x 19.1mm x 9.7mm)
Applications: ITE (Commercial)
Standard Package: 42
Catalog: Powertrain Series
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 91%
Power (Watts) - Max: 72W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Dc-Dc Conv, Non Iso Pol, 1 O/p, 20A; No. Of Outputs Texas Instruments - 28AH4743 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 20A; No. Of Outputs Texas Instruments
28AH4743
Dc-Dc Conv, Non Iso Pol, 1 O/p, 20A; No. Of Outputs Texas Instruments 28AH4743
DC-DC CONV, NON ISO POL, 1 O/P, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:-; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Through Hole; Input Voltage DC RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:-; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Through Hole; Input Voltage DC RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTD08A020WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTD08A020WAD
Power Supplies - Board Mount - DC DC Converters PTD08A020WAD
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTD08A020WAD 296-23227-ND 081180-PTD08A020WAD 28AH4743 PTD08A020WAD
Product Name MODULE DGTL POWERTRAIN 20A 12DIP Non-Isolated (POL) 1 4.75V 14V 0.7 ~ 3.6 V - - 20A 72W - - DC DC Converters Power Supplies - Board Mount Dc-Dc Conv, Non Iso Pol, 1 O/p, 20A; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 4.8 to 14.0 volts 4.8 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details