Texas Instruments Standard Linear and Logic MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - PTH04T220WAD

Description
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Through Hole 11-DIP Module 1.00"" L x 0.75"" W x 0.34"" H (25.4mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet
Description
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Through Hole 11-DIP Module 1.00"" L x 0.75"" W x 0.34"" H (25.4mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - - PTH04T220WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - -
PTH04T220WAD
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - PTH04T220WAD
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Through Hole 11-DIP Module 1.00"" L x 0.75"" W x 0.34"" H (25.4mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Through Hole 11-DIP Module 1.00"" L x 0.75"" W x 0.34"" H (25.4mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
082087-PTH04T220WAD
Power Supplies - Board Mount 082087-PTH04T220WAD
Manufacturer: Texas Instruments Win Source Part Number: 082087-PTH04T220WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04T220W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-DIP Module Size / Dimension: 1.00" L x 0.75" W x 0.34" H (25.4mm x 19.1mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 42 Catalog: PTH04T220W Series Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 57.6W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082087-PTH04T220WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04T220W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 1.00" L x 0.75" W x 0.34" H (25.4mm x 19.1mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 42
Catalog: PTH04T220W Series
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 2.2V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 57.6W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 296-21401-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21401-ND
DC DC Converters 296-21401-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 16A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 16A 2.2V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04T220WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T220WAD
Power Supplies - Board Mount - DC DC Converters PTH04T220WAD
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site
Dc-Dc Converter, Non Iso Pol, 1 O/p, 57.6W, 16A; Power Supply Approvals Texas Instruments - 27M0664 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 57.6W, 16A; Power Supply Approvals Texas Instruments
27M0664
Dc-Dc Converter, Non Iso Pol, 1 O/p, 57.6W, 16A; Power Supply Approvals Texas Instruments 27M0664
DC-DC CONVERTER, NON ISO POL, 1 O/P, 57.6W, 16A; Power Supply Approvals:ITE; Output Power Max:57.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 57.6W, 16A; Power Supply Approvals:ITE; Output Power Max:57.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; Height:8.5mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1 O/p, 0.69-3.6V, 16A; Output Power Max Texas Instruments - 29AH7186 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 0.69-3.6V, 16A; Output Power Max Texas Instruments
29AH7186
Dc-Dc Converter, 1 O/p, 0.69-3.6V, 16A; Output Power Max Texas Instruments 29AH7186
DC-DC CONVERTER, 1 O/P, 0.69-3.6V, 16A; Output Power Max:57.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 0.69-3.6V, 16A; Output Power Max:57.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH04T220WAD 082087-PTH04T220WAD 296-21401-ND PTH04T220WAD 27M0664
Product Name MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 16A 57W - - Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Non Iso Pol, 1 O/p, 57.6W, 16A; Power Supply Approvals Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps 16 amps
DC Output Power 57.6 watts 57.6 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1149-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 7.5 amps
View Details
2 suppliers
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details