Texas Instruments High-Performance Analog DC DC Converters PTH05010WAST

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-PTH05010WASTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-PTH05010WASTTR-ND
DC DC Converters 296-PTH05010WASTTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electrical Parts - PTH05010WAST
1240582-PTH05010WAST
Electrical Parts - PTH05010WAST 1240582-PTH05010WAST
Manufacturer: Texas Instruments Win Source Part Number: 1240582-PTH05010WAST Series: PTH05010W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Family Name: PTH05010W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): PTH05010WAH; SIL20C-05SADJ-VY; NQ04W33VMA16PRS-G; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240582-PTH05010WAST
Series: PTH05010W
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Family Name: PTH05010W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 15A
Alternative Parts (Cross-Reference): PTH05010WAH; SIL20C-05SADJ-VY; NQ04W33VMA16PRS-G;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05010WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05010WAST
Power Supplies - Board Mount - DC DC Converters PTH05010WAST
DC DC CONVERTER 0.8-3.6V 54W

DC DC CONVERTER 0.8-3.6V 54W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-PTH05010WASTTR-ND 1240582-PTH05010WAST PTH05010WAST
Product Name DC DC Converters Electrical Parts - PTH05010WAST Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps
Unlock Full Specs
to access all available technical data