Texas Instruments High-Performance Analog CONV DC-DC +-5V 3A DUAL HORZ T/H Isolated 2 36V 75V 5V -5V - 3A 3A 30W 1.5kV (1500V) - PTB48580AAH

Description
CONV DC-DC +-5V 3A DUAL HORZ T/H Isolated 2 36V 75V 5V -5V - 3A 3A 30W 1.5kV (1500V) - Through Hole 8-DIP Module 2.00"" L x 1.60"" W x 0.41"" H (50.8mm x 40.6mm x 10.5mm) Tray -40¦C ~ 85¦C 0.86
Request a Quote Datasheet
Description
CONV DC-DC +-5V 3A DUAL HORZ T/H Isolated 2 36V 75V 5V -5V - 3A 3A 30W 1.5kV (1500V) - Through Hole 8-DIP Module 2.00"" L x 1.60"" W x 0.41"" H (50.8mm x 40.6mm x 10.5mm) Tray -40¦C ~ 85¦C 0.86
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONV DC-DC +-5V 3A DUAL HORZ T/H Isolated 2 36V 75V 5V -5V - 3A 3A 30W 1.5kV (1500V) - - PTB48580AAH - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC +-5V 3A DUAL HORZ T/H Isolated 2 36V 75V 5V -5V - 3A 3A 30W 1.5kV (1500V) -
PTB48580AAH
CONV DC-DC +-5V 3A DUAL HORZ T/H Isolated 2 36V 75V 5V -5V - 3A 3A 30W 1.5kV (1500V) - PTB48580AAH
CONV DC-DC +-5V 3A DUAL HORZ T/H Isolated 2 36V 75V 5V -5V - 3A 3A 30W 1.5kV (1500V) - Through Hole 8-DIP Module 2.00"" L x 1.60"" W x 0.41"" H (50.8mm x 40.6mm x 10.5mm) Tray -40¦C ~ 85¦C 0.86

CONV DC-DC +-5V 3A DUAL HORZ T/H Isolated 2 36V 75V 5V -5V - 3A 3A 30W 1.5kV (1500V) - Through Hole 8-DIP Module 2.00"" L x 1.60"" W x 0.41"" H (50.8mm x 40.6mm x 10.5mm) Tray -40¦C ~ 85¦C 0.86

Supplier's Site
DC DC Converters - 296-20347-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20347-ND
DC DC Converters 296-20347-ND
Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 36V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
000070-PTB48580AAH
Power Supplies - Board Mount 000070-PTB48580AAH
Manufacturer: Texas Instruments Win Source Part Number: 000070-PTB48580AAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTB48580 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP Module Size / Dimension: 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 3A, 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Power (Watts) - Manufacture Series: 30W Efficiency: 86% Power (Watts) - Max: 30W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 000070-PTB48580AAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTB48580
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP Module
Size / Dimension: 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.5mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Current - Output (Max): 3A, 3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Power (Watts) - Manufacture Series: 30W
Efficiency: 86%
Power (Watts) - Max: 30W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTB48580AAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTB48580AAH
Power Supplies - Board Mount - DC DC Converters PTB48580AAH
DC DC CONVERTER +/-5V 30W

DC DC CONVERTER +/-5V 30W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTB48580AAH 296-20347-ND 000070-PTB48580AAH PTB48580AAH
Product Name CONV DC-DC +-5V 3A DUAL HORZ T/H Isolated 2 36V 75V 5V -5V - 3A 3A 30W 1.5kV (1500V) - DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 36.0 to 75.0 volts 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Power Supply / DIN Rail - tps150-dr1s12a-19886 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 12.0 to 15.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details