Texas Instruments High-Performance Analog DC DC Converters PTN04050AAS

Description
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-19681-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-19681-ND
DC DC Converters 296-19681-ND
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input

Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input

Buy Now Datasheet
REGULATOR WIDE-VIN 6W HORZ SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module - PTN04050AAS - ASAP Semiconductor LLC
Anaheim, CA, United States
REGULATOR WIDE-VIN 6W HORZ SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module
PTN04050AAS
REGULATOR WIDE-VIN 6W HORZ SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module PTN04050AAS
REGULATOR WIDE-VIN 6W HORZ SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.8

REGULATOR WIDE-VIN 6W HORZ SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.8

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTN04050AAS
1240666-PTN04050AAS
Power Supplies Board Mount DCDC Converters - PTN04050AAS 1240666-PTN04050AAS
Manufacturer: Texas Instruments Win Source Part Number: 1240666-PTN04050AAS Series: PTN04050A Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, UVLO Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: -15 ~ -3.3 V Efficiency: 80% Family Name: PTN04050A Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.9V Voltage Input MAX: 7V Current - Output (Maximum): 1A Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240666-PTN04050AAS
Series: PTN04050A
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, UVLO
Package: 5-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: -15 ~ -3.3 V
Efficiency: 80%
Family Name: PTN04050A
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.9V
Voltage Input MAX: 7V
Current - Output (Maximum): 1A
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTN04050AAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN04050AAS
Power Supplies - Board Mount - DC DC Converters PTN04050AAS
DC DC CONVERTER -15 TO -3.3V

DC DC CONVERTER -15 TO -3.3V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-19681-ND PTN04050AAS 1240666-PTN04050AAS PTN04050AAS
Product Name DC DC Converters REGULATOR WIDE-VIN 6W HORZ SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module Power Supplies Board Mount DCDC Converters - PTN04050AAS Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6929-ea-pul-10750-240-6u-wc-32148 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details