Texas Instruments Power Supplies Board Mount DCDC Converters - PTH08T240FAS PTH08T240FAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 792713-PTH08T240FAS Series: PTH08T240F Packaging: Tube Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 2 V Efficiency: 90% Family Name: PTH08T240 Categories: Power Supplies - Board Mount Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm) Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): APXS006A0X4-SRZ; SLIN-06E1A0; SLIN-06E2A0G; SRBA-06E1A0; Introduction Date: December 01, 2006 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 792713-PTH08T240FAS Series: PTH08T240F Packaging: Tube Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 2 V Efficiency: 90% Family Name: PTH08T240 Categories: Power Supplies - Board Mount Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm) Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): APXS006A0X4-SRZ; SLIN-06E1A0; SLIN-06E2A0G; SRBA-06E1A0; Introduction Date: December 01, 2006 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T240FAS
792713-PTH08T240FAS
Power Supplies Board Mount DCDC Converters - PTH08T240FAS 792713-PTH08T240FAS
Manufacturer: Texas Instruments Win Source Part Number: 792713-PTH08T240FAS Series: PTH08T240F Packaging: Tube Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 2 V Efficiency: 90% Family Name: PTH08T240 Categories: Power Supplies - Board Mount Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm) Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): APXS006A0X4-SRZ; SLIN-06E1A0; SLIN-06E2A0G; SRBA-06E1A0; Introduction Date: December 01, 2006 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792713-PTH08T240FAS
Series: PTH08T240F
Packaging: Tube
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 2 V
Efficiency: 90%
Family Name: PTH08T240
Categories: Power Supplies - Board Mount
Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): APXS006A0X4-SRZ; SLIN-06E1A0; SLIN-06E2A0G; SRBA-06E1A0;
Introduction Date: December 01, 2006
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08T240FAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T240FAS
Power Supplies - Board Mount - DC DC Converters PTH08T240FAS
DC DC CONVERTER 0.69-2V

DC DC CONVERTER 0.69-2V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 792713-PTH08T240FAS PTH08T240FAS
Product Name Power Supplies Board Mount DCDC Converters - PTH08T240FAS Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details