Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTH05060WAZT PTH05060WAZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240597-PTH05060WAZT Series: PTH05060W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Family Name: PTH05060W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): PTV05010WAD; SIL06-05SADJ-H; SIL06C-05SADJ-V; Introduction Date: April 01, 2005 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240597-PTH05060WAZT Series: PTH05060W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Family Name: PTH05060W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): PTV05010WAD; SIL06-05SADJ-H; SIL06C-05SADJ-V; Introduction Date: April 01, 2005 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05060WAZT
1240597-PTH05060WAZT
Power Supplies Board Mount DCDC Converters - PTH05060WAZT 1240597-PTH05060WAZT
Manufacturer: Texas Instruments Win Source Part Number: 1240597-PTH05060WAZT Series: PTH05060W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Family Name: PTH05060W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): PTV05010WAD; SIL06-05SADJ-H; SIL06C-05SADJ-V; Introduction Date: April 01, 2005 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240597-PTH05060WAZT
Series: PTH05060W
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 94%
Family Name: PTH05060W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): PTV05010WAD; SIL06-05SADJ-H; SIL06C-05SADJ-V;
Introduction Date: April 01, 2005
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-39152-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-39152-2-ND
DC DC Converters 296-39152-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05060WAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05060WAZT
Power Supplies - Board Mount - DC DC Converters PTH05060WAZT
DC DC CONVERTER 0.8-3.6V 36W

DC DC CONVERTER 0.8-3.6V 36W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1240597-PTH05060WAZT 296-39152-2-ND PTH05060WAZT
Product Name Power Supplies Board Mount DCDC Converters - PTH05060WAZT DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details