Shenzhen Shengyu Electronics Technology Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 49
Product Name Notes
AC/DC CONVERTER 12V 10W
AC/DC CONVERTER 12V 11W
AC/DC CONVERTER 12V 15W
AC/DC CONVERTER 12V 20W
AC/DC CONVERTER 12V 22W
AC/DC CONVERTER 12V 25W
AC/DC CONVERTER 12V 5W
AC/DC CONVERTER 12V 6W
AC/DC CONVERTER 15V 10W
AC/DC CONVERTER 15V 15W
AC/DC CONVERTER 15V 21W
AC/DC CONVERTER 15V 5W
AC/DC CONVERTER 24V 10W
AC/DC CONVERTER 24V 11W
AC/DC CONVERTER 24V 15W
AC/DC CONVERTER 24V 20W
AC/DC CONVERTER 24V 22W
AC/DC CONVERTER 24V 26W
AC/DC CONVERTER 24V 5.5W
AC/DC CONVERTER 280V
AC/DC CONVERTER 3.3V 8W
AC/DC CONVERTER 48V 15W
AC/DC CONVERTER 48V 20W
AC/DC CONVERTER 5V 10W
AC/DC CONVERTER 5V 15W
AC/DC CONVERTER 5V 20W
AC/DC CONVERTER 5V 22W
AC/DC CONVERTER 5V 5W
AC/DC CONVERTER 5V 6W
AC/DC CONVERTER 9V 10W
AC/DC CONVERTER 9V 15W
AC/DC CONVERTER 9V 6W
DC DC CONVERTER +/-12V 1.44W
DC DC CONVERTER +/-12V 1.6W
DC DC CONVERTER +/-12V 11W
DC DC CONVERTER +/-12V 12W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2.5W
DC DC CONVERTER +/-12V 2.88W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 11W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-24V 6W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2.5W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-9V
DC DC CONVERTER 0.45-5.5V
DC DC CONVERTER 0.55-1.8V 11W
DC DC CONVERTER 0.6-5.5V 11W
DC DC CONVERTER 0.6-5.5V
DC DC CONVERTER 0.7-3.6V 108W
DC DC CONVERTER 0.7-3.6V 180W
DC DC CONVERTER 0.7-5.5V 88W
DC DC CONVERTER 0.75-3.6V 36W
DC DC CONVERTER 0.75-3.6V 58W
DC DC CONVERTER 0.75-5.5V 55W
DC DC CONVERTER 0.75-5.5V 88W
DC DC CONVERTER 0.8-1.8V 11W
DC DC CONVERTER 0.8-1.8V 18W
DC DC CONVERTER 0.8-1.8V 32W
DC DC CONVERTER 0.8-2.5V 150W
DC DC CONVERTER 0.8-2.5V 15W
DC DC CONVERTER 0.8-2.5V 25W
DC DC CONVERTER 0.8-2.5V 38W
DC DC CONVERTER 0.8-2.5V 55W
DC DC CONVERTER 0.8-3.3V 50W
DC DC CONVERTER 0.8-3.3V 99W
DC DC CONVERTER 0.8-3.6V 22W
DC DC CONVERTER 0.8-3.6V 36W
DC DC CONVERTER 0.8-3.6V 58W
DC DC CONVERTER 0.8-5.5V 143W
DC DC CONVERTER 0.8-5.5V 275W
DC DC CONVERTER 0.8V 9.6W
DC DC CONVERTER 0.9-5.5V 12W
DC DC CONVERTER 1.2-1.3V 10W
DC DC CONVERTER 1.2-5.5V 55W
DC DC CONVERTER 1.2-5.5V 66W
DC DC CONVERTER 1.2V 35W
DC DC CONVERTER 1.5V 1.5W
DC DC CONVERTER 1.5V 10W
DC DC CONVERTER 1.5V 20W
DC DC CONVERTER 1.5V 35W
DC DC CONVERTER 1.5V 38W
DC DC CONVERTER 1.5V 750MW
DC DC CONVERTER 1.8V 45W
DC DC CONVERTER 1.8V 900MW
DC DC CONVERTER 12V 11W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2.5W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 744MW
DC DC CONVERTER 12V 7W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 15V
DC DC CONVERTER 2.5V 1W
DC DC CONVERTER 2.5V 2.5W
DC DC CONVERTER 2.5V 35W
DC DC CONVERTER 2.5V 38W
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 30W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2.4W
DC DC CONVERTER 3.3V 2.5W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 25W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 3.3W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 35W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 6W
DC DC CONVERTER 3.3V 802MW
DC DC CONVERTER 3.3V
DC DC CONVERTER 48V 200W
DC DC CONVERTER 48V 250W
DC DC CONVERTER 48V 400W
DC DC CONVERTER 48V 500W
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 2.5W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 35W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 500MA
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 5V 10W
DC DC CONVERTER 5V 5V 20W
DC DC CONVERTER 5V 5V 3W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 750MW
DC DC CONVERTER 5V 8W
DC DC CONVERTER 6.5V 3W
DC DC CONVERTER 6.5V
DC DC CONVERTER 6V 36W
DC DC CONVERTER 9V 1A
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2.5W
DC DC CONVERTER 9V 30W
DC DC CONVERTER 9V 3W
DC DC CONVERTER 9V 5W
DC DC CONVERTER 9V 6W
DC DC CONVERTER 9V 9W
DC-DC ISOLATED, 10 W, 9~36 VDC I
DC-DC ISOLATED, 6 W, 9~36 VDC IN
IC OFFLINE SW FLYBACK TO220-7C
IC OFFLINE SW FLYBACK TO262-7C
IC OFFLINE SW HALF-BRDG 24DIP
IC OFFLINE SWITCH FLYBACK 7DIP
PQM1-S24-S15-M
PQM1-S24-S5-M

<< Prev Next >>