Texas Instruments High-Performance Analog DC DC Converters PTMA401120N1AD

Description
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21468-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21468-ND
DC DC Converters 296-21468-ND
Isolated Module DC DC Converter 1 Output 12V 1A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1A 36V - 75V Input

Buy Now Datasheet
CONV DC-DC 48VIN 1A 12V HORZ T/H Isolated 1 36V 75V 12V - - 1A 10W 1.5kV (1500V) With UVLO - PTMA401120N1AD - ASAP Semiconductor LLC
Anaheim, CA, United States
CONV DC-DC 48VIN 1A 12V HORZ T/H Isolated 1 36V 75V 12V - - 1A 10W 1.5kV (1500V) With UVLO
PTMA401120N1AD
CONV DC-DC 48VIN 1A 12V HORZ T/H Isolated 1 36V 75V 12V - - 1A 10W 1.5kV (1500V) With UVLO PTMA401120N1AD
CONV DC-DC 48VIN 1A 12V HORZ T/H Isolated 1 36V 75V 12V - - 1A 10W 1.5kV (1500V) With UVLO Through Hole 5-DIP Module 1.10"" L x 0.96"" W x 0.34"" H (27.9mm x 24.4mm x 8.6mm) Tray -40¦C ~ 85¦C 0.82

CONV DC-DC 48VIN 1A 12V HORZ T/H Isolated 1 36V 75V 12V - - 1A 10W 1.5kV (1500V) With UVLO Through Hole 5-DIP Module 1.10"" L x 0.96"" W x 0.34"" H (27.9mm x 24.4mm x 8.6mm) Tray -40¦C ~ 85¦C 0.82

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTMA401120N1AD
1240660-PTMA401120N1AD
Power Supplies Board Mount DCDC Converters - PTMA401120N1AD 1240660-PTMA401120N1AD
Manufacturer: Texas Instruments Win Source Part Number: 1240660-PTMA401120N1 AD Series: PTMA40xx Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 5-DIP Module Applications: ITE (Commercial) Power (Watts): 10W Size: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 82% Family Name: PTMA401120 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): SUTS104812-G; SUCS104812C-C; SUTS104812; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240660-PTMA401120N1AD
Series: PTMA40xx
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 5-DIP Module
Applications: ITE (Commercial)
Power (Watts): 10W
Size: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 82%
Family Name: PTMA401120
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): SUTS104812-G; SUCS104812C-C; SUTS104812;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTMA401120N1AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTMA401120N1AD
Power Supplies - Board Mount - DC DC Converters PTMA401120N1AD
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-21468-ND PTMA401120N1AD 1240660-PTMA401120N1AD PTMA401120N1AD
Product Name DC DC Converters CONV DC-DC 48VIN 1A 12V HORZ T/H Isolated 1 36V 75V 12V - - 1A 10W 1.5kV (1500V) With UVLO Power Supplies Board Mount DCDC Converters - PTMA401120N1AD Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - BB-PS-SDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details