Texas Instruments High-Performance Analog DC DC Converters PTH08080WAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20432-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20432-ND
DC DC Converters 296-20432-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Buy Now Datasheet
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - - PTH08080WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - -
PTH08080WAH
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - PTH08080WAH
MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Through Hole 5-DIP Module 0.60"" L x 0.50"" W x 0.32"" H (15.2mm x 12.7mm x 8.1mm) Tray -40¦C ~ 85¦C 0.935

MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Through Hole 5-DIP Module 0.60"" L x 0.50"" W x 0.32"" H (15.2mm x 12.7mm x 8.1mm) Tray -40¦C ~ 85¦C 0.935

Supplier's Site
DC-DC Power Supply Modules - 9223586 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
9223586
DC-DC Power Supply Modules 9223586
DC/DC Power Supply Single-OUT 0.9-5.5V

DC/DC Power Supply Single-OUT 0.9-5.5V

Supplier's Site
DC-DC Power Supply Modules - 6617948 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
6617948
DC-DC Power Supply Modules 6617948
DC/DC Power Supply Single-OUT 0.9-5.5V

DC/DC Power Supply Single-OUT 0.9-5.5V

Supplier's Site
DC-DC Power Supply Modules - 6617948P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
6617948P
DC-DC Power Supply Modules 6617948P
DC/DC Power Supply Single-OUT 0.9-5.5V

DC/DC Power Supply Single-OUT 0.9-5.5V

Supplier's Site
Power Supplies - Board Mount - 086074-PTH08080WAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
086074-PTH08080WAH
Power Supplies - Board Mount 086074-PTH08080WAH
Manufacturer: Texas Instruments Win Source Part Number: 086074-PTH08080WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08080W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Size / Dimension: 0.60" L x 0.50" W x 0.32" H (15.2mm x 12.7mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 90 Catalog: PTH08080W Series Number of Outputs: 1 Current - Output (Max): 2.25A Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 0.9 ~ 5.5 V Efficiency: 93.5% Power (Watts) - Max: 12.4W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 086074-PTH08080WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08080W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 5-DIP Module
Size / Dimension: 0.60" L x 0.50" W x 0.32" H (15.2mm x 12.7mm x 8.1mm)
Applications: ITE (Commercial)
Standard Package: 90
Catalog: PTH08080W Series
Number of Outputs: 1
Current - Output (Max): 2.25A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 0.9 ~ 5.5 V
Efficiency: 93.5%
Power (Watts) - Max: 12.4W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Sensing & Instrumentation

Buy Now
Power Module, Mini, 18V Wide Adj; Output Power Max Texas Instruments - 33AH4704 - Newark, An Avnet Company
Chicago, IL, United States
Power Module, Mini, 18V Wide Adj; Output Power Max Texas Instruments
33AH4704
Power Module, Mini, 18V Wide Adj; Output Power Max Texas Instruments 33AH4704
POWER MODULE, MINI, 18V WIDE ADJ; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

POWER MODULE, MINI, 18V WIDE ADJ; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:4.5V; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08080WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08080WAH
Power Supplies - Board Mount - DC DC Converters PTH08080WAH
DC DC CONVERTER 0.9-5.5V

DC DC CONVERTER 0.9-5.5V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20432-ND PTH08080WAH 9223586 6617948 086074-PTH08080WAH 33AH4704 PTH08080WAH
Product Name DC DC Converters MODULE PIP .9-5.5V 2.25A HORZ TH Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - DC-DC Power Supply Modules DC-DC Power Supply Modules Power Supplies - Board Mount Power Module, Mini, 18V Wide Adj; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC Power Supply DC Power Supply DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.25 amps 2.25 amps 2.25 amps
DC Input Voltage 4.5 to 18.0 volts 4.5 to 18.0 volts 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-4015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details