Texas Instruments High-Performance Analog DC DC Converters PTH12010LAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20451-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20451-ND
DC DC Converters 296-20451-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input

Buy Now Datasheet
MODULE PIP .8-1.8V 12A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - - PTH12010LAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-1.8V 12A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - -
PTH12010LAH
MODULE PIP .8-1.8V 12A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - PTH12010LAH
MODULE PIP .8-1.8V 12A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.36"" H (34.8mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.89

MODULE PIP .8-1.8V 12A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.36"" H (34.8mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.89

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12010LAH
792716-PTH12010LAH
Power Supplies Board Mount DCDC Converters - PTH12010LAH 792716-PTH12010LAH
Manufacturer: Texas Instruments Win Source Part Number: 792716-PTH12010LAH Series: PTH12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 89% Family Name: PTH12010L Categories: Power Supplies - Board Mount Dimension: 1.37" L x 0.62" W x 0.36" H (34.8mm x 15.7mm x 9.1mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): PTH12010LAZ; PTV12020LAH; PTH12020LAH; OKDL-T/18-W12-001-C; PTH12010YAST; PTH12010YAZ; PTH12010YAS; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792716-PTH12010LAH
Series: PTH12010
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 89%
Family Name: PTH12010L
Categories: Power Supplies - Board Mount
Dimension: 1.37" L x 0.62" W x 0.36" H (34.8mm x 15.7mm x 9.1mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 12A
Alternative Parts (Cross-Reference): PTH12010LAZ; PTV12020LAH; PTH12020LAH; OKDL-T/18-W12-001-C; PTH12010YAST; PTH12010YAZ; PTH12010YAS;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12010LAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12010LAH
Power Supplies - Board Mount - DC DC Converters PTH12010LAH
DC DC CONVERTER 0.8-1.8V

DC DC CONVERTER 0.8-1.8V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20451-ND PTH12010LAH 792716-PTH12010LAH PTH12010LAH
Product Name DC DC Converters MODULE PIP .8-1.8V 12A T/H 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Power Supplies Board Mount DCDC Converters - PTH12010LAH Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps
Unlock Full Specs
to access all available technical data