Texas Instruments High-Performance Analog DC DC Converters PTH04T231WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21790-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21790-ND
DC DC Converters 296-21790-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
082089-PTH04T231WAD
Power Supplies - Board Mount 082089-PTH04T231WAD
Manufacturer: Texas Instruments Win Source Part Number: 082089-PTH04T231WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04T231W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: PTH04T230W/231W Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 21.6W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082089-PTH04T231WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04T231W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: PTH04T230W/231W
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.2V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 21.6W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
MODULE PIP 6A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - - PTH04T231WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 6A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - -
PTH04T231WAD
MODULE PIP 6A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - PTH04T231WAD
MODULE PIP 6A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP 6A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH04T231WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T231WAD
Power Supplies - Board Mount - DC DC Converters PTH04T231WAD
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-21790-ND 082089-PTH04T231WAD PTH04T231WAD PTH04T231WAD
Product Name DC DC Converters Power Supplies - Board Mount MODULE PIP 6A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details