MODULE PIP 16A 14VIN 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.75"" W x 0.36"" H (22.1mm x 19.1mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input
Manufacturer: Texas Instruments
Win Source Part Number: 792711-PTH08T221WAS
Series: PTH08T221W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Family Name: PTH08T221W
Categories: Power Supplies - Board Mount
Dimension: 0.87" L x 0.75" W x 0.36" H (22.1mm x 19.1mm x 9.1mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 16A
Alternative Parts (Cross-Reference): ZY7120N G-T2; ZY7115N /-T1; ZY7115N /-T3; ZY2120-R1;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 0.69-5.5V
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTH08T221WAS | 296-21335-ND | 792711-PTH08T221WAS | PTH08T221WAS |
| Product Name | MODULE PIP 16A 14VIN 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Surface Mount 11-DIP SMD Module | DC DC Converters | Power Supplies Board Mount DCDC Converters - PTH08T221WAS | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 16 amps |