MODULE PIP 6A ADJ-OUT T/H 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95
Manufacturer: Texas Instruments
Win Source Part Number: 085293-PTH08T231WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T231W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: PTH08T231W Series
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 33W
Family Name: PTH08T230W
Alternative Parts (Cross-Reference): ZY7007N-T1G; ISL8210MFRZ-T1; ZY8110G-R1; DP7010G-R200;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input
Module DC-DC, PTH08T231WAD
Module DC-DC, PTH08T231WAD
Module DC-DC, PTH08T231WAD
DC DC CONVERTER 0.69-5.5V
DC-DC CONV, NON ISO POL, 1 O/P, 6A; No. of Outputs:1 Output; Output Power Max:33W; Output Voltage Nom.:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Through Hole; Input Voltage DC RoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTH08T231WAD | 085293-PTH08T231WAD | 296-21587-ND | 2494960 | PTH08T231WAD | 29AH7193 |
| Product Name | MODULE PIP 6A ADJ-OUT T/H 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - | Power Supplies - Board Mount | DC DC Converters | DC-DC Power Supply Modules | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Non Iso Pol, 1 O/p, 6A; No. Of Outputs Texas Instruments |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 6 amps | 6 amps | 6 amps | |||
| DC Output Power | 33 watts | 33 watts | ||||
| Number of Outputs | 1 # | 1 # |