Texas Instruments High-Performance Analog DC DC Converters PTH12030WAST

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PTH12030WAST-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTH12030WAST-ND
DC DC Converters PTH12030WAST-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 26A 10.2V - 13.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12030WAST
1240634-PTH12030WAST
Power Supplies Board Mount DCDC Converters - PTH12030WAST 1240634-PTH12030WAST
Manufacturer: Texas Instruments Win Source Part Number: 1240634-PTH12030WAST Series: PTH12030 Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 13-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.4mm x 9.7mm) Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 94.5% Family Name: PTH12030W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.2V Voltage Input MAX: 13.8V Current - Output (Maximum): 26A Alternative Parts (Cross-Reference): ZY7007L-T3G; ZY7007L-T1; ZY7007L-Q1G; Introduction Date: May 01, 2003 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240634-PTH12030WAST
Series: PTH12030
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 13-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.4mm x 9.7mm)
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 94.5%
Family Name: PTH12030W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.2V
Voltage Input MAX: 13.8V
Current - Output (Maximum): 26A
Alternative Parts (Cross-Reference): ZY7007L-T3G; ZY7007L-T1; ZY7007L-Q1G;
Introduction Date: May 01, 2003
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12030WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12030WAST
Power Supplies - Board Mount - DC DC Converters PTH12030WAST
DC DC CONVERTER 1.2-5.5V 26A

DC DC CONVERTER 1.2-5.5V 26A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PTH12030WAST-ND 1240634-PTH12030WAST PTH12030WAST
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH12030WAST Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 26 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-ps-10060-510-3u-27646 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - M3GB12012S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details