Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH03050WAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 026936-PTH03050WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03050W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 94% Power (Watts) - Max: 15W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026936-PTH03050WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03050W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 94% Power (Watts) - Max: 15W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
026936-PTH03050WAS
Power Supplies - Board Mount 026936-PTH03050WAS
Manufacturer: Texas Instruments Win Source Part Number: 026936-PTH03050WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03050W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 94% Power (Watts) - Max: 15W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026936-PTH03050WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03050W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 6-SMD Module
Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 94%
Power (Watts) - Max: 15W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20382-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20382-ND
DC DC Converters 296-20382-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 6A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 6A 2.95V - 3.65V Input

Buy Now Datasheet
MODULE PIP .8-2.5V 6A SMD Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Surface Mount 6-DIP SMD Module - PTH03050WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-2.5V 6A SMD Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Surface Mount 6-DIP SMD Module
PTH03050WAS
MODULE PIP .8-2.5V 6A SMD Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Surface Mount 6-DIP SMD Module PTH03050WAS
MODULE PIP .8-2.5V 6A SMD Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP .8-2.5V 6A SMD Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH03050WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03050WAS
Power Supplies - Board Mount - DC DC Converters PTH03050WAS
DC DC CONVERTER 0.8-2.5V 6A

DC DC CONVERTER 0.8-2.5V 6A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 026936-PTH03050WAS 296-20382-ND PTH03050WAS PTH03050WAS
Product Name Power Supplies - Board Mount DC DC Converters MODULE PIP .8-2.5V 6A SMD Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 6A 15W - - Surface Mount 6-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Output Power 15 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-11500-20-3u-27491 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 20 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details